TE Connectivity Data Connectivity Housings 2138711-2

Description
Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 21.38 MM  [.841 INCH ] Product Width : 11.56 MM  [.455 INCH ] Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 21.38 MM  [.841 INCH ] Product Width : 11.56 MM  [.455 INCH ] Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2138711-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2138711-2
Data Connectivity Housings 2138711-2
Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 21.38 MM  [.841 INCH ] Product Width : 11.56 MM  [.455 INCH ] Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT GF30
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Dimensions


  • Connector Height : 11.45 MM  [.45 INCH ]
  • Product Length : 21.38 MM  [.841 INCH ]
  • Product Width : 11.56 MM  [.455 INCH ]

Housing Features


  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-2138711-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-2138711-2-ND
Coaxial Connector (RF) Accessories 1734-2138711-2-ND
JACK HOUSING, 1 POSITION, 180

JACK HOUSING, 1 POSITION, 180

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2138711-2 1734-2138711-2-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057631-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers
RF Connectors - 1-1337476-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
4 suppliers
RF Connectors - 1051665-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Connector (RF) Terminators - 1-1337523-0-ND - DigiKey
Specs
Connector Type BNC
Mounting Free Hanging, Cap
View Details
3 suppliers