Taiwan Semiconductor Co., Ltd. 5A 40V Diode and Rectifier SR504

Description
5A, 40V, SILICON, RECTIFIER DIODE, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR504 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR504 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A, 40V, SILICON, RECTIFIER DIODE, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR504 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR504 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A 40V Diode and Rectifier - 280-SR504 - ERSAELECTRONICS PTE. LTD.
Singapore
5A 40V Diode and Rectifier
280-SR504
5A 40V Diode and Rectifier 280-SR504
5A, 40V, SILICON, RECTIFIER DIODE, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR504 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR504 can be used for catalog matching and distributor lookup.

5A, 40V, SILICON, RECTIFIER DIODE, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR504 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR504 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1801-SR504TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SR504TR-ND
Single Diodes 1801-SR504TR-ND
Diode Schottky 40V 5A Through Hole DO-201AD

Diode Schottky 40V 5A Through Hole DO-201AD

Buy Now Datasheet
Diode, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 05M4418 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Taiwan Semiconductor
05M4418
Diode, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Taiwan Semiconductor 05M4418
DIODE, SCHOTTKY, 5A, 40V, DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:150A RoHS Compliant: Yes

DIODE, SCHOTTKY, 5A, 40V, DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-SR504 1801-SR504TR-ND 05M4418
Product Name 5A 40V Diode and Rectifier Single Diodes Diode, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Package Tape and Reel DO-201; DO-201AD
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data