Diode Array 2 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers VR=150V, IO=20A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 641-2002-ND | SR20150-G |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |