7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Manufacturer: Micro Commercial Co
Win Source Part Number: 1101822-SR70-TP
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-143
STAND-OFF Voltage (Vwm): 70V (Max)
Minimum Breakdown Voltage: 85V
Max Clamping Voltage: 7V
Peak Pulse Current(Ippm): 24A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TVS DIODE 70VWM 7VC SOT143 Product overview: SR70-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR70-TP can be used for catalog matching and distributor lookup.
TVS DIODE 70VWM 7VC SOT143
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SR70-TPMSTR-ND | 1101822-SR70-TP | 144-SR70-TP | SR70-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SR70-TP | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 | Tape & Reel (TR) | SOT143; SOT-143 |
| VC | 7 volts | 7 volts | 7 volts | |
| VBR | 85 volts | 85 volts | 85 volts | |
| IFSM | 24 amps |