Diode Standard 40V 16A (DC) Surface Mount D²PAK (TO-263)
Win Source Part Number: 1282060-SPV1001D40TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 230 mV @ 16 A
Current - Reverse Leakage @ Vr: 1 µA @ 40 V
Operating Temperature - Junction: -45°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11427-1,-497-11
Base Product Number: SPV1001
Product Status: Obsolete
16A, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, D2PAK-3/2 Product overview: SPV1001D40TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1001D40TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 40V 16A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-11427-2-ND | 1282060-SPV1001D40TR | 280-SPV1001D40TR | SPV1001D40TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 16A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -45 to 175 C (-49 to 347 F) | -45 to 175 C (-49 to 347 F) | -40 C (-40 F) | |
| Diode Type | Standard | |||
| VF | 0.2300 volts | 0.2300 volts | ||
| VR | 40 volts |