Win Source Part Number: 1282480-SR202-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 20 V
Operating Temperature - Junction: -50°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SR202-TPCT,SR202-TPD
Base Product Number: SR202
Diode Schottky 20V 2A Through Hole DO-41
Diode Schottky 20V 2A Through Hole DO-41
DIODE SCHOTTKY 20V 2A DO41
Schottky Diodes & Rectifiers 2.0A 20V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1282480-SR202-TP | SR202-TPTR-ND | SR202-TP | SR202-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-204AL, DO-41, Axial | DO-41; DO-41 |