Diode Schottky 30V 2A Through Hole DO-41
Diode Schottky 30V 2A Through Hole DO-41
Win Source Part Number: 1282479-SR203-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -50°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SR203-TPDKRINACTIVE,
Base Product Number: SR203
Schottky Diodes & Rectifiers 2.0A 30V
DIODE SCHOTTKY 30V 2A DO41
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SR203-TPCT-ND | 1282479-SR203-TP | SR203-TP | SR203-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) |