STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SPV1001T40

Description
Win Source Part Number: 1024213-SPV1001T40 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 920 mV @ 8 A Current - Reverse Leakage @ Vr: 1 µA @ 40 V Operating Temperature - Junction: -45°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-10808-5,-497-108 08-5 Base Product Number: SPV1001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1024213-SPV1001T40 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 920 mV @ 8 A Current - Reverse Leakage @ Vr: 1 µA @ 40 V Operating Temperature - Junction: -45°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-10808-5,-497-108 08-5 Base Product Number: SPV1001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1024213-SPV1001T40 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1024213-SPV1001T40
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1024213-SPV1001T40
Win Source Part Number: 1024213-SPV1001T40 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 920 mV @ 8 A Current - Reverse Leakage @ Vr: 1 µA @ 40 V Operating Temperature - Junction: -45°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-10808-5,-497-108 08-5 Base Product Number: SPV1001 Product Status: Obsolete

Win Source Part Number: 1024213-SPV1001T40
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 8 A
Current - Reverse Leakage @ Vr: 1 µA @ 40 V
Operating Temperature - Junction: -45°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10808-5,-497-10808-5
Base Product Number: SPV1001
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
16A Diode and Rectifier
280-SPV1001T40
16A Diode and Rectifier 280-SPV1001T40
16A, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PACKAGE-3 Product overview: SPV1001T40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1001T40 can be used for catalog matching and distributor lookup.

16A, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PACKAGE-3 Product overview: SPV1001T40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1001T40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-10808-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10808-5-ND
Single Diodes 497-10808-5-ND
Diode Standard 40V 16A (DC) Through Hole TO-220

Diode Standard 40V 16A (DC) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SPV1001T40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SPV1001T40
Discrete Semiconductor Products - Diodes - Rectifiers SPV1001T40
DIODE GEN PURP 40V 16A TO220

DIODE GEN PURP 40V 16A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1024213-SPV1001T40 280-SPV1001T40 497-10808-5-ND SPV1001T40
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 16A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9200 volts 0.9200 volts
VR 40 volts
IR 1.00E-3 mA
Tj -45 to 175 C (-49 to 347 F) -40 C (-40 F) -45 to 175 C (-49 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS79SB31-QX - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
3 suppliers