Littelfuse, Inc. 0.3pF 22 kV unidirectional TVS diode SP3530-01UTG

Description
This SP3530-01UTG unidirectional diode is fabricated in a proprietary silicon avalanche technology. This provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.3pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
This SP3530-01UTG unidirectional diode is fabricated in a proprietary silicon avalanche technology. This provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.3pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3pF 22 kV unidirectional TVS diode - SP3530-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
0.3pF 22 kV unidirectional TVS diode
SP3530-01UTG
0.3pF 22 kV unidirectional TVS diode SP3530-01UTG
This SP3530-01UTG unidirectional diode is fabricated in a proprietary silicon avalanche technology. This provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.3pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

This SP3530-01UTG unidirectional diode is fabricated in a proprietary silicon avalanche technology. This provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.3pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS - TVS - Diodes - SP3530-01UTG - 896930-SP3530-01UTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3530-01UTG
896930-SP3530-01UTG
TVS - TVS - Diodes - SP3530-01UTG 896930-SP3530-01UTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 896930-SP3530-01UTG Series: Automotive, AEC-Q101, SP3530, SPA® Operating Temperature Range: -40°C ~ 125°C (TA) Features: 11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 0201/DFN0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8541.10.0080 Other Part Number: -SP3530-01UTG, F10266DKR, F10266CT, F10266TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896930-SP3530-01UTG
Series: Automotive, AEC-Q101, SP3530, SPA®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0201/DFN0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: -SP3530-01UTG, F10266DKR, F10266CT, F10266TR

Buy Now Datasheet
TVS Protection Diode - 144-SP3530-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3530-01UTG
TVS Protection Diode 144-SP3530-01UTG
Trans Voltage Suppressor Diode, Product overview: SP3530-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3530-01UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP3530-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3530-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F10266DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10266DKR-ND
TVS Diodes F10266DKR-ND
11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Diodes - F10266TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10266TR-ND
TVS Diodes F10266TR-ND
11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Diodes - F10266CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10266CT-ND
TVS Diodes F10266CT-ND
11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3530-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3530-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3530-01UTG
TVS DIODE 7VWM 11.8VC 0201

TVS DIODE 7VWM 11.8VC 0201

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3530-01UTG 896930-SP3530-01UTG 144-SP3530-01UTG F10266DKR-ND SP3530-01UTG
Product Name 0.3pF 22 kV unidirectional TVS diode TVS - TVS - Diodes - SP3530-01UTG TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 7 volts
CT 0.3000 pF
Package 0201/DFN0603 0201 (0603 Metric) 0201/DFN0603
Unlock Full Specs
to access all available technical data