Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP4031 - SP4031-02BTG SP4031-02BTG

Description
The SP4031-02BTG hybrid protector offers both overcurrent and differential only overvoltage protection for applications such as 10/100/1000BaseT ports. Compliant with the newest standards of overvoltage per industry standard ITU-T K.21. Tested to basic tests levels 2.5kV overvoltage. Flow-through package layout allows PCB trace routing directly through the SP4031-02BTG without changing pitch dimensions, thus having less impact on normal signal high frequency components. During a prolonged overvoltage event such as a power fault, this component will present a high impedance. The high impedance state will reset once the power fault event has ended. During a fast transient event, the component will clamp, thus protecting any downstream chipsets. These components can safely absorb up to 35A per IEC 61000-4-5 2nd edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability makes the SP4031-02BTG ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 35 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@VR=0V) Moisture Sensitivity Level (MSL -1) Lead free and RoHS compliant This SP4031 hybrid component provides a tested and proved protection solution for high-speed interfaces such as 10/100/1000BaseT applications Low parasitic capacitance Low operating voltage (<3.3 V) Low breakdown voltage (>3.5V)
Request a Quote Datasheet
Description
The SP4031-02BTG hybrid protector offers both overcurrent and differential only overvoltage protection for applications such as 10/100/1000BaseT ports. Compliant with the newest standards of overvoltage per industry standard ITU-T K.21. Tested to basic tests levels 2.5kV overvoltage. Flow-through package layout allows PCB trace routing directly through the SP4031-02BTG without changing pitch dimensions, thus having less impact on normal signal high frequency components. During a prolonged overvoltage event such as a power fault, this component will present a high impedance. The high impedance state will reset once the power fault event has ended. During a fast transient event, the component will clamp, thus protecting any downstream chipsets. These components can safely absorb up to 35A per IEC 61000-4-5 2nd edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability makes the SP4031-02BTG ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 35 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@VR=0V) Moisture Sensitivity Level (MSL -1) Lead free and RoHS compliant This SP4031 hybrid component provides a tested and proved protection solution for high-speed interfaces such as 10/100/1000BaseT applications Low parasitic capacitance Low operating voltage (<3.3 V) Low breakdown voltage (>3.5V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP4031 - SP4031-02BTG - SP4031-02BTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP4031 - SP4031-02BTG
SP4031-02BTG
Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP4031 - SP4031-02BTG SP4031-02BTG
The SP4031-02BTG hybrid protector offers both overcurrent and differential only overvoltage protection for applications such as 10/100/1000BaseT ports. Compliant with the newest standards of overvoltage per industry standard ITU-T K.21. Tested to basic tests levels 2.5kV overvoltage. Flow-through package layout allows PCB trace routing directly through the SP4031-02BTG without changing pitch dimensions, thus having less impact on normal signal high frequency components. During a prolonged overvoltage event such as a power fault, this component will present a high impedance. The high impedance state will reset once the power fault event has ended. During a fast transient event, the component will clamp, thus protecting any downstream chipsets. These components can safely absorb up to 35A per IEC 61000-4-5 2nd edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability makes the SP4031-02BTG ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 35 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@VR=0V) Moisture Sensitivity Level (MSL -1) Lead free and RoHS compliant This SP4031 hybrid component provides a tested and proved protection solution for high-speed interfaces such as 10/100/1000BaseT applications Low parasitic capacitance Low operating voltage (<3.3 V) Low breakdown voltage (>3.5V)

The SP4031-02BTG hybrid protector offers both overcurrent and differential only overvoltage protection for applications such as 10/100/1000BaseT ports. Compliant with the newest standards of overvoltage per industry standard ITU-T K.21. Tested to basic tests levels 2.5kV overvoltage. Flow-through package layout allows PCB trace routing directly through the SP4031-02BTG without changing pitch dimensions, thus having less impact on normal signal high frequency components. During a prolonged overvoltage event such as a power fault, this component will present a high impedance. The high impedance state will reset once the power fault event has ended. During a fast transient event, the component will clamp, thus protecting any downstream chipsets. These components can safely absorb up to 35A per IEC 61000-4-5 2nd edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability makes the SP4031-02BTG ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 35 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@VR=0V) Moisture Sensitivity Level (MSL -1) Lead free and RoHS compliant This SP4031 hybrid component provides a tested and proved protection solution for high-speed interfaces such as 10/100/1000BaseT applications Low parasitic capacitance Low operating voltage (<3.3 V) Low breakdown voltage (>3.5V)

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4031-02BTG - 896938-SP4031-02BTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4031-02BTG
896938-SP4031-02BTG
TVS - TVS - Diodes - SP4031-02BTG 896938-SP4031-02BTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 896938-SP4031-02BTG Series: SP4031, SPA® Operating Temperature Range: -40°C ~ 85°C (TA) Features: 35V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8541.10.0080 Other Part Number: -SP4031-02BTG, F11764DKR, F11764CT, F11764TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896938-SP4031-02BTG
Series: SP4031, SPA®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 35V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: -SP4031-02BTG, F11764DKR, F11764CT, F11764TR

Buy Now Datasheet
TVS Diodes - F11764TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11764TR-ND
TVS Diodes F11764TR-ND
35V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

35V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SP4031-02BTG
TVS Protection Diode 144-SP4031-02BTG
Trans Voltage Suppressor Diode, Product overview: SP4031-02BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4031-02BTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP4031-02BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4031-02BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4031-02BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4031-02BTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4031-02BTG
TVS DIODE 3.3VWM 35VC 8-SOIC

TVS DIODE 3.3VWM 35VC 8-SOIC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4031-02BTG 896938-SP4031-02BTG F11764TR-ND 144-SP4031-02BTG SP4031-02BTG
Product Name Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP4031 - SP4031-02BTG TVS - TVS - Diodes - SP4031-02BTG TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VBR 3.5 to ? volts 3.5 volts 3.5 volts
CT 3 pF
Package 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Schottky barrier double diode - BAT160S-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
2 suppliers
TVS Diodes - 7704816P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details