DIODE ARR SCHOTT 200V ITO220AB Product overview: SR20200-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SR20200-G can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Manufacturer: Comchip Technology
Win Source Part Number: 795345-SR20200-G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: SR20200
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 200V
Introduction Date: March 12, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Schottky Diodes & Rectifiers VR=200V, IO=20A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | 286-SR20200-G | 641-1994-ND | 795345-SR20200-G | SR20200-G |
| Product Name | 200V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SR20200-G | Schottky Diodes & Rectifiers |
| Package | Bulk | TO-220; TO-220-3 | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Catode |