Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SR3100-HF

Description
Win Source Part Number: 1282762-SR3100-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 810 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-27 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-SR3100-HFTB
Request a Quote Datasheet
Description
Win Source Part Number: 1282762-SR3100-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 810 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-27 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-SR3100-HFTB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282762-SR3100-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282762-SR3100-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282762-SR3100-HF
Win Source Part Number: 1282762-SR3100-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 810 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-27 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-SR3100-HFTB

Win Source Part Number: 1282762-SR3100-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-27
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-SR3100-HFTB

Buy Now Datasheet
Single Diodes - 641-SR3100-HFTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SR3100-HFTB-ND
Single Diodes 641-SR3100-HFTB-ND
Diode Schottky 100V 3A Through Hole DO-27

Diode Schottky 100V 3A Through Hole DO-27

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SR3100-HF
Schottky Diodes & Rectifiers SR3100-HF
Schottky Diodes & Rectifiers 3A 100V SCHOTTKY BARRIER RECTIFIER

Schottky Diodes & Rectifiers 3A 100V SCHOTTKY BARRIER RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes
Product Number 1282762-SR3100-HF 641-SR3100-HFTB-ND SR3100-HF
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers
Package DO-201AA, DO-27, Axial
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAT32ALS-QYL - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 2548789P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30CLJQ150 - 30CLJQ150 - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details