Taiwan Semiconductor Co., Ltd. Single Diodes SR110

Description
Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SR110TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SR110TR-ND
Single Diodes 1801-SR110TR-ND
Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1801-SR110CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SR110CT-ND
Single Diodes 1801-SR110CT-ND
DIODE SCHOTTKY 100V 1A DO204AL

DIODE SCHOTTKY 100V 1A DO204AL

Buy Now Datasheet
Diode, Schottky, 1A, 100V; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 92K9041 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 100V; Repetitive Peak Reverse Voltage Taiwan Semiconductor
92K9041
Diode, Schottky, 1A, 100V; Repetitive Peak Reverse Voltage Taiwan Semiconductor 92K9041
DIODE, SCHOTTKY, 1A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Schottky Diodes
Product Number 1801-SR110TR-ND 92K9041
Product Name Single Diodes Diode, Schottky, 1A, 100V; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Package DO-204AL
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-pack(S)
VF 0.5500 volts
View Details
Silicon Schottky Diode Chips - CDF7623-000 - Skyworks Solutions, Inc.
Specs
Applications Mixer
View Details
4 suppliers
Schottky Diodes & Rectifiers - 2467592P - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details