Cool bypass switch for photovoltaic applications Product overview: SPV1002D40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1002D40 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1101658-SPV1002D40
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 180mV @ 16A
Current - Reverse Leakage @ Vr: 1μA @ 40V
Operating Temperature - Junction: -45°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Diode Standard 40V 16A (DC) Surface Mount D²PAK (TO-263)
DIODE GEN PURP 40V 16A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-SPV1002D40 | 1101658-SPV1002D40 | SPV1002D40-ND | SPV1002D40 |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - SPV1002D40 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | |||
| IO | 16 amps | |||
| Tj | -40 C (-40 F) | -45 to 175 C (-49 to 347 F) | -45 to 175 C (-49 to 347 F) | |
| Diode Type | Standard |