STMicroelectronics, Inc. Diode and Rectifier SPV1002T40

Description
Cool bypass switch for photovoltaic applications Product overview: SPV1002T40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1002T40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cool bypass switch for photovoltaic applications Product overview: SPV1002T40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1002T40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
280-SPV1002T40
Diode and Rectifier 280-SPV1002T40
Cool bypass switch for photovoltaic applications Product overview: SPV1002T40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1002T40 can be used for catalog matching and distributor lookup.

Cool bypass switch for photovoltaic applications Product overview: SPV1002T40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1002T40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-11422-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11422-5-ND
Single Diodes 497-11422-5-ND
Diode Standard 40V 16A (DC) Through Hole TO-220

Diode Standard 40V 16A (DC) Through Hole TO-220

Buy Now Datasheet
Diodes, Rectifiers - Single - SPV1002T40 - 1101660-SPV1002T40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SPV1002T40
1101660-SPV1002T40
Diodes, Rectifiers - Single - SPV1002T40 1101660-SPV1002T40
Manufacturer: STMicroelectronics Win Source Part Number: 1101660-SPV1002T40 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 180mV @ 16A Current - Reverse Leakage @ Vr: 1μA @ 40V Operating Temperature - Junction: -45°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1101660-SPV1002T40
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 180mV @ 16A
Current - Reverse Leakage @ Vr: 1μA @ 40V
Operating Temperature - Junction: -45°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SPV1002T40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SPV1002T40
Discrete Semiconductor Products - Diodes - Rectifiers SPV1002T40
DIODE GEN PURP 40V 16A TO220

DIODE GEN PURP 40V 16A TO220

Supplier's Site
DIODE GEN PURP 40V 16A TO220 - 761-SPV1002T40 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 40V 16A TO220
761-SPV1002T40
DIODE GEN PURP 40V 16A TO220 761-SPV1002T40
DIODE GEN PURP 40V 16A TO220

DIODE GEN PURP 40V 16A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-SPV1002T40 497-11422-5-ND 1101660-SPV1002T40 SPV1002T40 761-SPV1002T40
Product Name Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SPV1002T40 Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 40V 16A TO220
Package Rail/Tube TO-220; TO-220-3
IO 16 amps
Tj -40 C (-40 F) -45 to 175 C (-49 to 347 F) -45 to 175 C (-49 to 347 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
VF 0.1800 volts 0.1800 volts 0.1800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRM20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 7 amps
IF 330 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS521BF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers