The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
Manufacturer: Littelfuse Inc.
Win Source Part Number: 741974-SPHV12-01ETG
Manufacturer Homepage: www.littelfuse.com
Reference case: SOD-882
Reference Date Code: 15+
Alternative Parts (Cross-Reference): UCLAMP1201P.TCT; CPDQC12VEU-HF; PESD12VS1UL;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 200W, 12V V(RWM), Unidirectional, 1 Element, Silicon, MO-236, Product overview: SPHV12-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV12-01ETG can be used for catalog matching and distributor lookup.
TVS DIODE, AEC-Q101, 200W, 12V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio
TVS DIODE, AEC-Q101, 200W, 12V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio
TVS DIODE 12VWM 25VC SOD882
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SPHV12-01ETG | F6506CT-ND | 741974-SPHV12-01ETG | 144-SPHV12-01ETG | 87X7976 | SPHV12-01ETG |
| Product Name | SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 | TVS Diodes | TVS - TVS - Diodes - SPHV12-01ETG | 200W 12V TVS Protection Diode | Tvs Diode, Aec-Q101, 200W, 12V, Sod-882; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 12 volts | |||||
| VBR | 13.3 to ? volts | 13.3 volts | 13.3 volts | 13.3 volts | ||
| Configuration | Single | Single |