46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-uQFN (3.3x1.5)
46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-uQFN (3.3x1.5)
46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-uQFN (3.3x1.5)
TVS DIODE 36VWM 46VC 2UQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-13827-6-ND | SPT02-236DDB |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-WDFN Exposed Pad | 2-uQFN (3.3x1.5) |
| Peak Pulse Power | 1400 watts | 1400 watts |
| VC | 46 volts | 46 volts |