Diode Schottky 200V 5A Through Hole DO-201AD
Diode Schottky 200V 5A Through Hole DO-201AD
DIODE SCHOTTKY 200V 5A DO201AD Product overview: SR5200-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR5200-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1117141-SR5200-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 200 V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Alternative Parts (Cross-Reference): SR5200TP;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SR5200-TPMSTR,SR5200
Base Product Number: SR5200
Schottky Diodes & Rectifiers 5A SCHOTTKY BARRIER
DIODE SCHOTTKY 200V 5A DO201AD
DIODE SCHOTTKY 5A 200V DO-201AD
200V 900mV@5A 5A DO-201AD Schottky Barrier Diodes (SBD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SR5200-TPMSTR-ND | 280-SR5200-TP | 1117141-SR5200-TP | SR5200-TP | SR5200-TP | 543-SR5200-TP | SR5200-TP |
| Product Name | Single Diodes | Schottky 200V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 5A 200V DO-201AD | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | DO-201AD, Axial | DO-201; DO-201AD-2 | DO-201 | DO-201; DO-201AD, Axial | DO-201 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9000 volts |