Manufacturer: Diodes Incorporated
Win Source Part Number: 1101764-SR106-T
Packaging: Cut Reel
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 60V 1A DO41 Product overview: SR106-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR106-T can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1A Through Hole DO-41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1101764-SR106-T | 280-SR106-T | SR106DITR-ND |
| Product Name | Diodes, Rectifiers - Single - SR106-T | Schottky 60V 1A Diode and Rectifier | Single Diodes |
| Life Cycle Stage | Obsolete(EOL) |