The Littelfuse SP6002 SPA series is a 15pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
Clamp Ipp Tvs Diode Surface Mount 8-UDFN (1.7x1.35)
4-Ch Zener EMI/RFI Filter, 7.8V Clamping, 15pF, UDFN-08 Product overview: SP6002-04UTG-1 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.8V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 7.8V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP6002-04UTG-1 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257458-SP6002-04UTG
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 4
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 8-UDFN (1.7x1.35)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 6V (Maximum)
Voltage - Breakdown (Minimum): 7V
TVS DIODE 6VWM 8-UDFN
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP6002-04UTG-1 | F3527TR-ND | 144-SP6002-04UTG-1 | 1257458-SP6002-04UTG-1 | SP6002-04UTG-1 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6002 - SP6002-04UTG-1 | TVS Diodes | Zener 7.8V 15pF TVS Protection Diode | TVS - TVS - Diodes - SP6002-04UTG-1 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| CT | 15 pF | ||||
| Configuration | Single |