TAIWAN SEMICONDUCTOR SR304 Small Signal Schottky Diode, Single, 40 V, 3 A, 550 mV, 80 A, 125 C Product overview: SR304 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3 A, 80 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3 A, 80 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR304 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Through Hole DO-201AD
Rectifier Diode, Single, 40 V, 3 A, 550 mV, 80 A, 125 C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-SR304 | 1801-SR304TR-ND | 05M4414 |
| Product Name | Schottky 40 V 3 A 80 A Diode and Rectifier | Single Diodes | Rectifier Diode, Single, 40 V, 3 A, 550 Mv, 80 A, 125 C Rohs Compliant Taiwan Semiconductor |
| Package | Tape and Reel |