DIODES Incorporated Schottky 30V 5A Diode and Rectifier SR503-T

Description
DIODE SCHOTTKY 30V 5A DO201AD Product overview: SR503-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR503-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 5A DO201AD Product overview: SR503-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR503-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 5A Diode and Rectifier - 280-SR503-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-SR503-T
Schottky 30V 5A Diode and Rectifier 280-SR503-T
DIODE SCHOTTKY 30V 5A DO201AD Product overview: SR503-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR503-T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A DO201AD Product overview: SR503-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR503-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282691-SR503-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282691-SR503-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282691-SR503-T
Win Source Part Number: 1282691-SR503-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SR503TR,SR503T,SR503 CT,SR503DITR,SR503TR ,SR503,SR503CT,SR503 DICT Base Product Number: SR503 Product Status: Obsolete

Win Source Part Number: 1282691-SR503-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SR503TR,SR503T,SR503CT,SR503DITR,SR503TR,SR503,SR503CT,SR503DICT
Base Product Number: SR503
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SR503DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SR503DITR-ND
Single Diodes SR503DITR-ND
Diode Schottky 30V 5A Through Hole DO-201AD

Diode Schottky 30V 5A Through Hole DO-201AD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-SR503-T 1282691-SR503-T SR503DITR-ND
Product Name Schottky 30V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package Tape & Reel (TR) DO-201AD, Axial
Unlock Full Specs
to access all available technical data