Win Source Part Number: 1282401-SR506-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: ,SR506-TPMSCT,353-SR
Base Product Number: SR506
Diode Schottky 60V 5A Through Hole DO-201AD
Diode Schottky 60V 5A Through Hole DO-201AD
DIODE SCHOTTKY 60V 5A DO201AD
Schottky Diodes & Rectifiers 5A,60V,Schottky,DO-2
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1282401-SR506-TP | 353-SR506-TPTR-ND | SR506-TP | SR506-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-201AD, Axial | DO-201; DO-201AD-2 |