Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4040 - SP4040-02BTG SP4040-02BTG

Description
The SP4040 provides overvoltage protection for applications such as 10/100/1000 Base-T Ethernet and T3/E3 interfaces. This device has a low capacitance of only 5pF making it suitable for PHY side Ethernet protection and the capability to protect against both longitudinal and differential transients. Furthermore, the SP4040 is rated up to 100A (tp=2/10µs) making it suitable for line side protection as well against lightning transients as defined by GR-1089 (intra-building), ITU, YD/T, etc. The application schematic provides the connection information for a PHY side protection scheme of a single differential pair. Lightning Protection,IEC61000- 4-5, 75 A (tp=8/20µs) Low clamping voltage Low insertion loss,loglinear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds MS-012 surface mount package (JEDEC SO-8) UL 94V-0 epoxy molding RoHS compliant
Request a Quote Datasheet
Description
The SP4040 provides overvoltage protection for applications such as 10/100/1000 Base-T Ethernet and T3/E3 interfaces. This device has a low capacitance of only 5pF making it suitable for PHY side Ethernet protection and the capability to protect against both longitudinal and differential transients. Furthermore, the SP4040 is rated up to 100A (tp=2/10µs) making it suitable for line side protection as well against lightning transients as defined by GR-1089 (intra-building), ITU, YD/T, etc. The application schematic provides the connection information for a PHY side protection scheme of a single differential pair. Lightning Protection,IEC61000- 4-5, 75 A (tp=8/20µs) Low clamping voltage Low insertion loss,loglinear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds MS-012 surface mount package (JEDEC SO-8) UL 94V-0 epoxy molding RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4040 - SP4040-02BTG - SP4040-02BTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4040 - SP4040-02BTG
SP4040-02BTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4040 - SP4040-02BTG SP4040-02BTG
The SP4040 provides overvoltage protection for applications such as 10/100/1000 Base-T Ethernet and T3/E3 interfaces. This device has a low capacitance of only 5pF making it suitable for PHY side Ethernet protection and the capability to protect against both longitudinal and differential transients. Furthermore, the SP4040 is rated up to 100A (tp=2/10µs) making it suitable for line side protection as well against lightning transients as defined by GR-1089 (intra-building), ITU, YD/T, etc. The application schematic provides the connection information for a PHY side protection scheme of a single differential pair. Lightning Protection,IEC61000- 4-5, 75 A (tp=8/20µs) Low clamping voltage Low insertion loss,loglinear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds MS-012 surface mount package (JEDEC SO-8) UL 94V-0 epoxy molding RoHS compliant

The SP4040 provides overvoltage protection for applications such as 10/100/1000 Base-T Ethernet and T3/E3 interfaces. This device has a low capacitance of only 5pF making it suitable for PHY side Ethernet protection and the capability to protect against both longitudinal and differential transients. Furthermore, the SP4040 is rated up to 100A (tp=2/10µs) making it suitable for line side protection as well against lightning transients as defined by GR-1089 (intra-building), ITU, YD/T, etc. The application schematic provides the connection information for a PHY side protection scheme of a single differential pair. Lightning Protection,IEC61000-4-5, 75 A (tp=8/20µs) Low clamping voltage Low insertion loss,loglinear capacitance Combined longitudinal and metallic protection Clamping speed of nanoseconds MS-012 surface mount package (JEDEC SO-8) UL 94V-0 epoxy molding RoHS compliant

Supplier's Site Datasheet
TVS Diodes - F4154TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4154TR-ND
TVS Diodes F4154TR-ND
20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
SMD 3.3V SOIC TVS Protection Diode
144-SP4040-02BTG
SMD 3.3V SOIC TVS Protection Diode 144-SP4040-02BTG
TVS Diode, 2.1kW, 3.3V VRWM, Unidirectional, SOIC, SMD Product overview: SP4040-02BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4040-02BTG can be used for catalog matching and distributor lookup.

TVS Diode, 2.1kW, 3.3V VRWM, Unidirectional, SOIC, SMD Product overview: SP4040-02BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4040-02BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1095646-SP4040-02BTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1095646-SP4040-02BTG
Circuit Protection - TVS - Diodes 1095646-SP4040-02BTG
Win Source Part Number: 1095646-SP4040-02BTG Category: Circuit Protection>TVS - Diodes Series: SP4040, SPA® Type: Steering (Rail to Rail) Package: Tape & Reel Applications: Ethernet Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.3V Voltage - Clamping (Max) @ Ipp: 20V Power - Peak Pulse: 2100W (2.1kW) Power Line Protection: Yes Capacitance @ Frequency: 5pF @ 1MHz Current - Peak Pulse (10/1000µs): 75A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F4154CT,F4154TR,F415 4DKR,SP404002BTG Product Status: Obsolete

Win Source Part Number: 1095646-SP4040-02BTG
Category: Circuit Protection>TVS - Diodes
Series: SP4040, SPA®
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Ethernet
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.3V
Voltage - Clamping (Max) @ Ipp: 20V
Power - Peak Pulse: 2100W (2.1kW)
Power Line Protection: Yes
Capacitance @ Frequency: 5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 75A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F4154CT,F4154TR,F4154DKR,SP404002BTG
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4040-02BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4040-02BTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4040-02BTG
TVS DIODE 3.3VWM 20VC 8-SO

TVS DIODE 3.3VWM 20VC 8-SO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4040-02BTG F4154TR-ND 144-SP4040-02BTG 1095646-SP4040-02BTG SP4040-02BTG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4040 - SP4040-02BTG TVS Diodes SMD 3.3V SOIC TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
CT 5 pF 5 pF
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel 8-SOIC (0.154", 3.90mm Width) 8-SO
Unlock Full Specs
to access all available technical data