Semtech Corp. TVS Diodes SR70.TCT

Description
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Request a Quote Datasheet
Description
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SR70TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SR70TR-ND
TVS Diodes SR70TR-ND
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
TVS Diodes - SR70CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SR70CT-ND
TVS Diodes SR70CT-ND
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
TVS Diodes - SR70DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SR70DKR-ND
TVS Diodes SR70DKR-ND
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
Singapore, Singapore
Dual 70V 5pF 7V TVS Protection Diode
144-SR70.TCT
Dual 70V 5pF 7V TVS Protection Diode 144-SR70.TCT
TVS Diode, 70V, Unidirectional, 2Ch, SOT-143, 5pF, 7V Clamp Product overview: SR70.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 70V, 5pF, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 70V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR70.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 70V, Unidirectional, 2Ch, SOT-143, 5pF, 7V Clamp Product overview: SR70.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 70V, 5pF, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 70V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR70.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
 - SR70.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 70V (Max) 7V SOT143 T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 70V (Max) 7V SOT143 T/R

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SR70.TCT
TVS Diodes / ESD Suppressors SR70.TCT
TVS Diodes / ESD Suppressors TVS ARRAY,RAILCLAMP,70V, 3KT&R

TVS Diodes / ESD Suppressors TVS ARRAY,RAILCLAMP,70V,3KT&R

Buy Now Datasheet
TVS Diodes - SR70.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SR70.TCT
TVS Diodes SR70.TCT
TVS DIODE 70VWM 7VC SOT143-4

TVS DIODE 70VWM 7VC SOT143-4

Supplier's Site Datasheet
Diode, Tvs, 3Pf, Sot-143, Full Reel; Clamping Voltage Vc Max Semtech - 70K7844 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3Pf, Sot-143, Full Reel; Clamping Voltage Vc Max Semtech
70K7844
Diode, Tvs, 3Pf, Sot-143, Full Reel; Clamping Voltage Vc Max Semtech 70K7844
DIODE, TVS, 3pF, SOT-143, FULL REEL; Clamping Voltage Vc Max:7V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

DIODE, TVS, 3pF, SOT-143, FULL REEL; Clamping Voltage Vc Max:7V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SR70.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SR70.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SR70.TCT
TVS DIODE 70VWM 7VC SOT143-4

TVS DIODE 70VWM 7VC SOT143-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SR70TR-ND 144-SR70.TCT SR70.TCT SR70.TCT SR70.TCT 70K7844 SR70.TCT
Product Name TVS Diodes Dual 70V 5pF 7V TVS Protection Diode TVS Diodes / ESD Suppressors TVS Diodes Diode, Tvs, 3Pf, Sot-143, Full Reel; Clamping Voltage Vc Max Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package TO-253-4, TO-253AA Cut Tape SOT143; SOT-143 TO-253-4, TO-253AA SOT143; SOT-143
VC 7 volts 7 volts 7 volts
VBR 85 volts 85 volts 85 volts
Unlock Full Specs
to access all available technical data