This series is not recommended for new designs. Suggests to use SPHVxx-01ETG commercial series or AQHVxx-01ETG automotive grade series for the new designs in near future. The Littelfuse SPHV Series 200W Discrete Unidirectional TVS Diode Array (SPA® Diodes) is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients far better than alternative technologies. The SPHV Series can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard without performance degradation and can safely dissipate up to 8A of induced surge current with 60 percent lower clamping voltages than alternative technologies. Their SOD882 packages make them well suited for replacing 0402-sized multilayer varistors (MLVs). Meets IEC61000-4 standards for protecting against ESDs, lightning strikes, EFTs, and other overvoltage transients ESD capabilities of 15 kV by contact and-30 kV through air Low dynamic resistance No inherent wear-out factor AEC-Q101 qualified
Win Source Part Number: 1300844-SPHV24-01KTG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SPHV, SPA®
Type: Zener
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 50V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 32pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: -SPHV24-01KTG,F6586D
Product Status: Obsolete
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS Diode, 200W, 24V Uni, SMT, SOD-882-2 Product overview: SPHV24-01KTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV24-01KTG can be used for catalog matching and distributor lookup.
TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio
TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio
TVS DIODE 24VWM 50VC SOD882
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SPHV24-01KTG | 1300844-SPHV24-01KTG | F6586TR-ND | 144-SPHV24-01KTG | 38Y6532 | 87X7986 | SPHV24-01KTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SPHV - SPHV24-01KTG | Circuit Protection - TVS - Diodes | TVS Diodes | 200W 24V TVS Protection Diode | Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse | Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VR | 24 volts | ||||||
| Package | SOD-882 | SOD-882 | Tape and Reel | SOD-882 | SOD-882 | SOD-882 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |