Littelfuse, Inc. SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SPHV15-01ETG

Description
The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant
Request a Quote Datasheet
Description
The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 - SPHV15-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101
SPHV15-01ETG
SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SPHV15-01ETG
The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant

The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant

Supplier's Site Datasheet
TVS Diodes - F6508CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6508CT-ND
TVS Diodes F6508CT-ND
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6508DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6508DKR-ND
TVS Diodes F6508DKR-ND
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6508TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6508TR-ND
TVS Diodes F6508TR-ND
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS - TVS - Diodes - SPHV15-01ETG - 734637-SPHV15-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SPHV15-01ETG
734637-SPHV15-01ETG
TVS - TVS - Diodes - SPHV15-01ETG 734637-SPHV15-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 734637-SPHV15-01ETG Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 200W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOD-882 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 15V (Maximum) Voltage - Breakdown (Minimum): 16.7V Voltage - Clamping (Maximum) at Ipp: 28V Capacitance at Frequency: 46pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 734637-SPHV15-01ETG
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 200W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOD-882
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15V (Maximum)
Voltage - Breakdown (Minimum): 16.7V
Voltage - Clamping (Maximum) at Ipp: 28V
Capacitance at Frequency: 46pF at 1MHz

Buy Now
200W 15V TVS Protection Diode - 144-SPHV15-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 15V TVS Protection Diode
144-SPHV15-01ETG
200W 15V TVS Protection Diode 144-SPHV15-01ETG
Trans Voltage Suppressor Diode, 200W, 15V V(RWM), Unidirectional, 1 Element, Silicon, MO-236, Product overview: SPHV15-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV15-01ETG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 200W, 15V V(RWM), Unidirectional, 1 Element, Silicon, MO-236, Product overview: SPHV15-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV15-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SPHV15-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SPHV15-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SPHV15-01ETG
TVS DIODE 15VWM 28VC SOD882

TVS DIODE 15VWM 28VC SOD882

Supplier's Site
Tvs Diode, Aec-Q101, 200W, 15V, Sod-882; Product Range Littelfuse - 87X7980 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 15V, Sod-882; Product Range Littelfuse
87X7980
Tvs Diode, Aec-Q101, 200W, 15V, Sod-882; Product Range Littelfuse 87X7980
TVS DIODE, AEC-Q101, 200W, 15V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:28V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 15V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:28V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 200W, 15V, Sod-882; Product Range Littelfuse - 38Y6526 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 15V, Sod-882; Product Range Littelfuse
38Y6526
Tvs Diode, Aec-Q101, 200W, 15V, Sod-882; Product Range Littelfuse 38Y6526
TVS DIODE, AEC-Q101, 200W, 15V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:28V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 15V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:28V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SPHV15-01ETG F6508CT-ND 734637-SPHV15-01ETG 144-SPHV15-01ETG SPHV15-01ETG 87X7980
Product Name SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 TVS Diodes TVS - TVS - Diodes - SPHV15-01ETG 200W 15V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 200W, 15V, Sod-882; Product Range Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 15 volts
VBR 16.7 to ? volts 16.7 volts 16.7 volts 16.7 volts 16.7 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
General-purpose dual Schottky diode - BAS40-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7082201P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details