Diode Schottky 50V 3A Through Hole DO-201AD
Diode Schottky 50V 3A Through Hole DO-201AD
DIODE SCHOTTKY 50V 3A DO201AD
3A 50V SCHOTTKY RECTIFIER, DO-201AD, 13IN. REEL
Schottky Diodes & Rectifiers Rectifier 50V 80A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SR305-TPMSCT-ND | SR305-TP | 70055785 | SR305-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | 3A 50V SCHOTTKY RECTIFIER, DO-201AD, 13IN. REEL | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Life Cycle Stage | Declining | |||
| VF | 0.7200 volts | 0.8500 volts |