Taiwan Semiconductor Co., Ltd. Single Diodes SR1203

Description
Diode Schottky 30V 12A (DC) Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 30V 12A (DC) Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SR1203TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SR1203TR-ND
Single Diodes 1801-SR1203TR-ND
Diode Schottky 30V 12A (DC) Through Hole DO-201AD

Diode Schottky 30V 12A (DC) Through Hole DO-201AD

Buy Now Datasheet
Diode, Rectifier, 30V, 12A, Do-201Ad; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 27T5903 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 30V, 12A, Do-201Ad; Repetitive Peak Reverse Voltage Taiwan Semiconductor
27T5903
Diode, Rectifier, 30V, 12A, Do-201Ad; Repetitive Peak Reverse Voltage Taiwan Semiconductor 27T5903
DIODE, RECTIFIER, 30V, 12A, DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:12A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:320A RoHS Compliant: Yes

DIODE, RECTIFIER, 30V, 12A, DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:12A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:320A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Rectifiers
Product Number 1801-SR1203TR-ND 27T5903
Product Name Single Diodes Diode, Rectifier, 30V, 12A, Do-201Ad; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Package DO-201; DO-201AD
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Diode Arrays - BAT6404WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 200 volts
View Details