Littelfuse, Inc. 0.2pF 0.6V breakdown TVS Diode Array SP33R6-04UTG

Description
Benchmark setting breakdown voltage performance, protectingsub 20 nm I/O’s. Finer geometry chip designs run the risk ofdamage at voltage levels higher than 3.3V. The SP33R6-04UTG providesheadroom to support all of the low voltage differential signaling(0.3V) while protecting the data lines from damaging over voltage,starting at 0.6V. ESD, IEC 61000-4-2, ±12kVcontact, ±15 kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 3A (8/20μs asdefined in IEC 61000-4-5, 2nd Edition) Low capacitance of 0.2pF(TYP) per I/O Halogen free, lead free andRoHS compliant
Request a Quote Datasheet
Description
Benchmark setting breakdown voltage performance, protectingsub 20 nm I/O’s. Finer geometry chip designs run the risk ofdamage at voltage levels higher than 3.3V. The SP33R6-04UTG providesheadroom to support all of the low voltage differential signaling(0.3V) while protecting the data lines from damaging over voltage,starting at 0.6V. ESD, IEC 61000-4-2, ±12kVcontact, ±15 kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 3A (8/20μs asdefined in IEC 61000-4-5, 2nd Edition) Low capacitance of 0.2pF(TYP) per I/O Halogen free, lead free andRoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2pF 0.6V breakdown TVS Diode Array - SP33R6-04UTG - Littelfuse, Inc.
Rosemont, IL, United States
0.2pF 0.6V breakdown TVS Diode Array
SP33R6-04UTG
0.2pF 0.6V breakdown TVS Diode Array SP33R6-04UTG
Benchmark setting breakdown voltage performance, protectingsub 20 nm I/O’s. Finer geometry chip designs run the risk ofdamage at voltage levels higher than 3.3V. The SP33R6-04UTG providesheadroom to support all of the low voltage differential signaling(0.3V) while protecting the data lines from damaging over voltage,starting at 0.6V. ESD, IEC 61000-4-2, ±12kVcontact, ±15 kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 3A (8/20μs asdefined in IEC 61000-4-5, 2nd Edition) Low capacitance of 0.2pF(TYP) per I/O Halogen free, lead free andRoHS compliant

Benchmark setting breakdown voltage performance, protectingsub 20 nm I/O’s. Finer geometry chip designs run the risk ofdamage at voltage levels higher than 3.3V. The SP33R6-04UTG providesheadroom to support all of the low voltage differential signaling(0.3V) while protecting the data lines from damaging over voltage,starting at 0.6V. ESD, IEC 61000-4-2, ±12kVcontact, ±15 kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 3A (8/20μs asdefined in IEC 61000-4-5, 2nd Edition) Low capacitance of 0.2pF(TYP) per I/O Halogen free, lead free andRoHS compliant

Supplier's Site Datasheet
TVS Diodes - 18-SP33R6-04UTGDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

3.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - 18-SP33R6-04UTGTR-ND - DigiKey
Thief River Falls, MN, United States
3.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

3.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - 18-SP33R6-04UTGCT-ND - DigiKey
Thief River Falls, MN, United States
3.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

3.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP33R6-04UTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP33R6-04UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP33R6-04UTG
TVS DIODE ARRAY 12KV UDFN-10L

TVS DIODE ARRAY 12KV UDFN-10L

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP33R6-04UTG 18-SP33R6-04UTGDKR-ND SP33R6-04UTG
Product Name 0.2pF 0.6V breakdown TVS Diode Array TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 0.3000 volts
VBR 0.6000 to ? volts 0.6000 volts 0.6000 volts
CT 0.2000 pF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details