Littelfuse, Inc. SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SPHV24-01ETG

Description
The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant
Request a Quote Datasheet
Description
The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 - SPHV24-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101
SPHV24-01ETG
SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SPHV24-01ETG
The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant

The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant

Supplier's Site Datasheet
TVS - TVS - Diodes - SPHV24-01ETG - 853046-SPHV24-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SPHV24-01ETG
853046-SPHV24-01ETG
TVS - TVS - Diodes - SPHV24-01ETG 853046-SPHV24-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 853046-SPHV24-01ETG Series: Automotive, AEC-Q101, SPHV, SPA® Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080 Other Part Number: -SPHV24-01ETG, F6510TR, F6510DKR, F6510CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853046-SPHV24-01ETG
Series: Automotive, AEC-Q101, SPHV, SPA®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080
Other Part Number: -SPHV24-01ETG, F6510TR, F6510DKR, F6510CT

Buy Now Datasheet
SMD 200W 24V TVS Protection Diode - 144-SPHV24-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200W 24V TVS Protection Diode
144-SPHV24-01ETG
SMD 200W 24V TVS Protection Diode 144-SPHV24-01ETG
200W 24V Unidirectional TVS Diode, SOD, SMD Product overview: SPHV24-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV24-01ETG can be used for catalog matching and distributor lookup.

200W 24V Unidirectional TVS Diode, SOD, SMD Product overview: SPHV24-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV24-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6510DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6510DKR-ND
TVS Diodes F6510DKR-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6510TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6510TR-ND
TVS Diodes F6510TR-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6510CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6510CT-ND
TVS Diodes F6510CT-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SPHV24-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SPHV24-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SPHV24-01ETG
TVS DIODE 24VWM 50VC SOD882

TVS DIODE 24VWM 50VC SOD882

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SPHV24-01ETG
TVS Diodes / ESD Suppressors SPHV24-01ETG
TVS Diodes / ESD Suppressors 1CH 24V 2000W UNI

TVS Diodes / ESD Suppressors 1CH 24V 2000W UNI

Buy Now Datasheet
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse - 87X7984 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse
87X7984
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse 87X7984
TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse - 38Y6530 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse
38Y6530
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse 38Y6530
TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 24V, Sod-882 Rohs Compliant Littelfuse - 29AK8000 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 24V, Sod-882 Rohs Compliant Littelfuse
29AK8000
Tvs Diode, Unidir, 24V, Sod-882 Rohs Compliant Littelfuse 29AK8000
TVS DIODE, UNIDIR, 24V, SOD-882 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 24V, SOD-882 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SPHV24-01ETG 853046-SPHV24-01ETG 144-SPHV24-01ETG F6510DKR-ND SPHV24-01ETG SPHV24-01ETG 87X7984 29AK8000
Product Name SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 TVS - TVS - Diodes - SPHV24-01ETG SMD 200W 24V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse Tvs Diode, Unidir, 24V, Sod-882 Rohs Compliant Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 24 volts
VBR 26.7 to ? volts 26.7 volts 26.7 volts 26.7 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data