Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6002 - SP6002-06UTG-1 SP6002-06UTG-1

Description
The Littelfuse SP6002 SPA series is a 15pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
Request a Quote Datasheet
Description
The Littelfuse SP6002 SPA series is a 15pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6002 - SP6002-06UTG-1 - SP6002-06UTG-1 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6002 - SP6002-06UTG-1
SP6002-06UTG-1
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6002 - SP6002-06UTG-1 SP6002-06UTG-1
The Littelfuse SP6002 SPA series is a 15pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)

The Littelfuse SP6002 SPA series is a 15pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)

Supplier's Site Datasheet
TVS Diodes - F3528TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3528TR-ND
TVS Diodes F3528TR-ND
Clamp Ipp Tvs Diode Surface Mount 12-UDFN (2.5x1.35)

Clamp Ipp Tvs Diode Surface Mount 12-UDFN (2.5x1.35)

Buy Now Datasheet
Zener 7.8V 15pF TVS Protection Diode - 144-SP6002-06UTG-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 7.8V 15pF TVS Protection Diode
144-SP6002-06UTG-1
Zener 7.8V 15pF TVS Protection Diode 144-SP6002-06UTG-1
6-Ch Zener Data Line Filter, 7.8V Clamping, 15pF, UDFN-12 Product overview: SP6002-06UTG-1 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.8V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 7.8V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP6002-06UTG-1 can be used for catalog matching and distributor lookup.

6-Ch Zener Data Line Filter, 7.8V Clamping, 15pF, UDFN-12 Product overview: SP6002-06UTG-1 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.8V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 7.8V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP6002-06UTG-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP6002-06UTG-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP6002-06UTG-1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP6002-06UTG-1
TVS DIODE 6VWM 12UDFN

TVS DIODE 6VWM 12UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP6002-06UTG-1 F3528TR-ND 144-SP6002-06UTG-1 SP6002-06UTG-1
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6002 - SP6002-06UTG-1 TVS Diodes Zener 7.8V 15pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5 volts
CT 15 pF
Unlock Full Specs
to access all available technical data