"""4V, 0.45PF, 20A, FLIPCHIP"""
"""4V, 0.45PF, 20A, FLIPCHIP"""
"""4V, 0.45PF, 20A, FLIPCHIP"""
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SP4340L-01WTGDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| VC | 6.5 volts |