Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4062 - SP4062-04UTG SP4062-04UTG

Description
NOT RECOMMENDED FOR NEW DESIGNS; WILL EVENTUALLY BE REPLACED BY THE SP3304N SERIES The SP4062 integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD.This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard.The low loading capacitance makes the SP4062 ideal for protecting high-speed signal pins. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 20A (tp=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 3.3V
Request a Quote Datasheet
Description
NOT RECOMMENDED FOR NEW DESIGNS; WILL EVENTUALLY BE REPLACED BY THE SP3304N SERIES The SP4062 integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD.This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard.The low loading capacitance makes the SP4062 ideal for protecting high-speed signal pins. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 20A (tp=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4062 - SP4062-04UTG - SP4062-04UTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4062 - SP4062-04UTG
SP4062-04UTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4062 - SP4062-04UTG SP4062-04UTG
NOT RECOMMENDED FOR NEW DESIGNS; WILL EVENTUALLY BE REPLACED BY THE SP3304N SERIES The SP4062 integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD.This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard.The low loading capacitance makes the SP4062 ideal for protecting high-speed signal pins. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 20A (tp=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 3.3V

NOT RECOMMENDED FOR NEW DESIGNS; WILL EVENTUALLY BE REPLACED BY THE SP3304N SERIES The SP4062 integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD.This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard.The low loading capacitance makes the SP4062 ideal for protecting high-speed signal pins. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 20A (tp=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 3.3V

Supplier's Site Datasheet
300W 3.3V 5pF DFN TVS Protection Diode - 144-SP4062-04UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 3.3V 5pF DFN TVS Protection Diode
144-SP4062-04UTG
300W 3.3V 5pF DFN TVS Protection Diode 144-SP4062-04UTG
300W 3.3V Unidirectional TVS Diode, 4 Ch, DFN, 5pF Product overview: SP4062-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 3.3V, 5pF, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 3.3V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4062-04UTG can be used for catalog matching and distributor lookup.

300W 3.3V Unidirectional TVS Diode, 4 Ch, DFN, 5pF Product overview: SP4062-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 3.3V, 5pF, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 3.3V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4062-04UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F4086TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4086TR-ND
TVS Diodes F4086TR-ND
11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4062-04UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4062-04UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4062-04UTG
TVS DIODE 3.3VWM 11.5VC 10UDFN

TVS DIODE 3.3VWM 11.5VC 10UDFN

Supplier's Site
Diode, Tvs, 3.5Pf, Udfn, Full Reel; Clamping Voltage Vc Max Littelfuse - 28X4445 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3.5Pf, Udfn, Full Reel; Clamping Voltage Vc Max Littelfuse
28X4445
Diode, Tvs, 3.5Pf, Udfn, Full Reel; Clamping Voltage Vc Max Littelfuse 28X4445
DIODE, TVS, 3.5pF, uDFN, FULL REEL; Clamping Voltage Vc Max:11.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3.5pFRoHS Compliant: Yes

DIODE, TVS, 3.5pF, uDFN, FULL REEL; Clamping Voltage Vc Max:11.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3.5pFRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP4062-04UTG 144-SP4062-04UTG F4086TR-ND SP4062-04UTG 28X4445
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP4062 - SP4062-04UTG 300W 3.3V 5pF DFN TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 3.5Pf, Udfn, Full Reel; Clamping Voltage Vc Max Littelfuse
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
CT 3.5 pF
Configuration Single Single
Package Tape and Reel 10-UFDFN Exposed Pad 10-UDFN (2.6x2.6)
Unlock Full Specs
to access all available technical data