The SP4010-02HTG is a two-channel TVS diode array for ESD protection in high-speed signal lines such as USB and HDMI. It is packaged in an SOT23-6L surface-mount case with dimensions of 2.75 to 3.05mm in length, 2.60 to 3.00mm in width, and 0.90 to 1.30mm in height. The device is rated for ±30kV contact and ±30kV air discharge per IEC 61000-4-2 and can withstand 23A at 8/20μs per IEC 61000-4-5. It has a typical off-state capacitance of 0.48pF at 0V and 1MHz and a reverse leakage current of 0.2μA maximum at 10V. The component complies with RoHS and is halogen-free. It meets MSL-1 moisture sensitivity and has a maximum operating temperature of 125°C. The part is rated to the same electrical and environmental specifications as the SP4010 series, with an SOT23-6L package, and is supplied in tape and reel packaging.
The SP4010-02HTG integrates 2 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2 international standard (±30kV contact discharge) without performance degradation. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 23A (tP=8/20μs) Low capacitance of 0.48pF @0V, 1MHz (TYP) per I/O Low leakage current of 0.2μA (MAX) at 10V Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant
43V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
Manufacturer: Littelfuse Inc.
Win Source Part Number: 934725-SP4010-02HTG
Series: *
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: 18-SP4010-02HTGCT, 18-SP4010-02HTGDKR, 18-SP4010-02HTGTR
TVS DIODE ARRAY 10V 23A SOT23-6L Product overview: SP4010-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 23A, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 23A, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4010-02HTG can be used for catalog matching and distributor lookup.
TVS DIODE ARRAY 10V 23A SOT23-6L
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4010-02HTG | 18-SP4010-02HTGTR-ND | 934725-SP4010-02HTG | 144-SP4010-02HTG | SP4010-02HTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP4010 - SP4010-02HTG | TVS Diodes | TVS - TVS - Diodes - SP4010-02HTG | 10V 23A SOT23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes; Clamp Ipp Tvs Diode | |||
| RoHS Compliant | RoHS | RoHS | |||
| VBR | 10.5 to ? volts | 10.5 volts | 10.5 volts | ||
| CT | 0.5000 pF | ||||
| Configuration | Single | Single |