DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SR304-T

Description
Win Source Part Number: 1282689-SR304-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SR304TR,SR304T,SR304 DITR,SR304DICT,SR304 TR,SR304CT,SR304,SR3 04CT Base Product Number: SR304 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282689-SR304-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SR304TR,SR304T,SR304 DITR,SR304DICT,SR304 TR,SR304CT,SR304,SR3 04CT Base Product Number: SR304 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282689-SR304-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282689-SR304-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282689-SR304-T
Win Source Part Number: 1282689-SR304-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SR304TR,SR304T,SR304 DITR,SR304DICT,SR304 TR,SR304CT,SR304,SR3 04CT Base Product Number: SR304 Product Status: Obsolete

Win Source Part Number: 1282689-SR304-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Capacitance @ Vr, F: 300pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SR304TR,SR304T,SR304DITR,SR304DICT,SR304TR,SR304CT,SR304,SR304CT
Base Product Number: SR304
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SR304DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SR304DITR-ND
Single Diodes SR304DITR-ND
Diode Schottky 40V 3A Through Hole DO-201AD

Diode Schottky 40V 3A Through Hole DO-201AD

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-SR304-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SR304-T
Schottky 40V 3A Diode and Rectifier 280-SR304-T
DIODE SCHOTTKY 40V 3A DO201AD Product overview: SR304-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR304-T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO201AD Product overview: SR304-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR304-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1282689-SR304-T SR304DITR-ND 280-SR304-T
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 40V 3A Diode and Rectifier
Package DO-201AD, Axial Tape & Reel (TR)
Unlock Full Specs
to access all available technical data