Micro Commercial Components Corp. Single Diodes SR108-TP

Description
Diode Schottky 80V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 80V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SR108-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SR108-TPTR-ND
Single Diodes SR108-TPTR-ND
Diode Schottky 80V 1A Through Hole DO-41

Diode Schottky 80V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282477-SR108-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282477-SR108-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282477-SR108-TP
Win Source Part Number: 1282477-SR108-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 80 V Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SR108-TPCT,SR108-TPD KR,SR108-TPDKR,SR108 -TPDKRINACTIVE,SR108 -TPTR,SR108TP,Q31872 13 Base Product Number: SR108

Win Source Part Number: 1282477-SR108-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 80 V
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SR108-TPCT,SR108-TPDKR,SR108-TPDKR,SR108-TPDKRINACTIVE,SR108-TPTR,SR108TP,Q3187213
Base Product Number: SR108

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SR108-TP
Schottky Diodes & Rectifiers SR108-TP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 1A DO41

Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 1A DO41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SR108-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR108-TP
Discrete Semiconductor Products - Diodes - Rectifiers SR108-TP
DIODE SCHOTTKY 80V 1A DO41

DIODE SCHOTTKY 80V 1A DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SR108-TPTR-ND 1282477-SR108-TP SR108-TP SR108-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data