Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-04UTG-1 SP6001-04UTG-1

Description
The Littelfuse SP6001 SPA series is a 12pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
Request a Quote Datasheet
Description
The Littelfuse SP6001 SPA series is a 12pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-04UTG-1 - SP6001-04UTG-1 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-04UTG-1
SP6001-04UTG-1
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-04UTG-1 SP6001-04UTG-1
The Littelfuse SP6001 SPA series is a 12pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)

The Littelfuse SP6001 SPA series is a 12pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)

Supplier's Site Datasheet
TVS Diodes - F3525TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3525TR-ND
TVS Diodes F3525TR-ND
Clamp Ipp Tvs Diode Surface Mount 8-UDFN (1.7x1.35)

Clamp Ipp Tvs Diode Surface Mount 8-UDFN (1.7x1.35)

Buy Now Datasheet
Emi Filter Array, 6V, Udfn; Product Range Littelfuse - 73R4150 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter Array, 6V, Udfn; Product Range Littelfuse
73R4150
Emi Filter Array, 6V, Udfn; Product Range Littelfuse 73R4150
EMI FILTER ARRAY, 6V, UDFN; Product Range:SPA SP6001 Series; TVS Polarity:-; Reverse Standoff Voltage:6V; Clamping Voltage Max:-; Diode Case Style:UDFN; No. of Pins:8Pins; Minimum Breakdown Voltage:7V; Maximum Breakdown Voltage:8.5V RoHS Compliant: Yes

EMI FILTER ARRAY, 6V, UDFN; Product Range:SPA SP6001 Series; TVS Polarity:-; Reverse Standoff Voltage:6V; Clamping Voltage Max:-; Diode Case Style:UDFN; No. of Pins:8Pins; Minimum Breakdown Voltage:7V; Maximum Breakdown Voltage:8.5V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP6001-04UTG-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP6001-04UTG-1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP6001-04UTG-1
TVS DIODE 6VWM 8-UDFN

TVS DIODE 6VWM 8-UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SP6001-04UTG-1 F3525TR-ND 73R4150 SP6001-04UTG-1
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-04UTG-1 TVS Diodes Emi Filter Array, 6V, Udfn; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
CT 12 pF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-B15-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7513348 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics
Specs
CT 100 pF
Package Glass epoxy
View Details