STMicroelectronics, Inc. 16A Diode and Rectifier SPV1001D40

Description
16A, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, D2PAK-3/2 Product overview: SPV1001D40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1001D40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16A, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, D2PAK-3/2 Product overview: SPV1001D40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1001D40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16A Diode and Rectifier
280-SPV1001D40
16A Diode and Rectifier 280-SPV1001D40
16A, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, D2PAK-3/2 Product overview: SPV1001D40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1001D40 can be used for catalog matching and distributor lookup.

16A, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, D2PAK-3/2 Product overview: SPV1001D40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1001D40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SPV1001D40-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SPV1001D40-ND
Single Diodes SPV1001D40-ND
Diode Standard 40V 16A (DC) Surface Mount D²PAK (TO-263)

Diode Standard 40V 16A (DC) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1227456-SPV1001D40 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1227456-SPV1001D40
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1227456-SPV1001D40
Win Source Part Number: 1227456-SPV1001D40 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 230 mV @ 16 A Current - Reverse Leakage @ Vr: 1 µA @ 40 V Operating Temperature - Junction: -45°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: SPV1001 Product Status: Obsolete

Win Source Part Number: 1227456-SPV1001D40
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 230 mV @ 16 A
Current - Reverse Leakage @ Vr: 1 µA @ 40 V
Operating Temperature - Junction: -45°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: SPV1001
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SPV1001D40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SPV1001D40
Discrete Semiconductor Products - Diodes - Rectifiers SPV1001D40
DIODE GEN PURP 40V 16A D2PAK

DIODE GEN PURP 40V 16A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SPV1001D40 SPV1001D40-ND 1227456-SPV1001D40 SPV1001D40
Product Name 16A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
IO 16 amps
Tj -40 C (-40 F) -45 to 175 C (-49 to 347 F) -45 to 175 C (-49 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data