The SP4061-04UTG is a 4-channel TVS diode array in a μDFN-10 package measuring 2.6mm × 2.6mm, designed to protect high-speed signal lines against ESD and lightning surges. It withstands ±30kV ESD per IEC61000-4-2 (contact and air) and absorbs up to 20A surge current per IEC61000-4-5 (8/20μs). The device has a reverse standoff voltage of 2.5V, a maximum leakage current of 1.0μA at 2.5V, and a low diode capacitance of 3.5pF (I/O to GND) and 2.0pF (I/O to I/O). It operates from -40°C to 85°C and meets UL 94 V-0 flammability standards.
The SP4061 integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD.This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard.The low loading capacitance makes the SP4061 ideal for protecting high-speed signal pins. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 20A (tp=8/20μs) Low typical capacitance of 3.5 pF per I/O Low leakage current of 1μA (MAX) at 2.5V
11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)
TVS Diode, 300W, 2.5V VRWM, Unidirectional, 4 Ch, 5pF, SMT Product overview: SP4061-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 2.5V, 5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 2.5V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4061-04UTG can be used for catalog matching and distributor lookup.
TVS DIODE 2.5VWM 11.5VC 10UDFN
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4061-04UTG | F4085TR-ND | 144-SP4061-04UTG | SP4061-04UTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SP4061 - SP4061-04UTG | TVS Diodes | 300W 2.5V 5pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | ||
| VR | 2.5 volts | |||
| CT | 3.5 pF | |||
| Configuration | Single | Single |