31V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
31V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
31V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS Diode, 500W, 12V, Unidirectional, 2 Ch, TO-253-4 Product overview: SR12.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR12.TCT can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 300W DISCRETE SM
TVS DIODE 12VWM 31VC SOT143-4
TVS ARRAY, 500W, 12V, UNIDIRECTIONAL, SOT-143; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS ARRAY, 500W, 12V, UNIDIRECTIONAL, SOT-143; Product Range:SR Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays |
| Product Number | SR12CT-ND | 144-SR12.TCT | SR12.TCT | SR12.TCT | 84X9416 | 37K8474 |
| Product Name | TVS Diodes | 500W 12V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array, 500W, 12V, Unidirectional, Sot-143; Product Range Semtech | Tvs Array, 500W, 12V, Unidirectional, Sot-143; Product Range Semtech |
| Configuration | Single | Single | ||||
| Package | TO-253-4, TO-253AA | Tape and Reel | SOT143; SOT-143 | SOT143; SOT-143 | SOT143; SOT-143 | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |||
| VC | 31 volts | 31 volts | ||||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |