The SP8143-06UTG is a six-channel TVS diode array designed to protect high-speed signal lines from electrostatic discharge (ESD). It is packaged in a µDFN-16 case measuring 3.5 mm by 1.35 mm, per JEDEC MO-229. The device meets IEC 61000-4-2 ESD immunity up to ±22 kV contact and ±22 kV air discharge, and can withstand IEC 61000-4-4 EFT pulses of 40 A and IEC 61000-4-5 lightning surges of 2.5 A. It features a low typical capacitance of 1.0 pF per I/O and a leakage current of 25 nA at 5 V. The part is AEC-Q101 qualified, moisture sensitive level 1, halogen-free, lead-free, and RoHS compliant. Its clamp voltage is 9.2 V at 1 A and 10.3 V at 2 A for an 8/20 μs pulse. Operating temperature ranges from -40°C to 125°C.
The SP814x series integrates 4 or 6 channels of ultra low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as HDMI2.0, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low typical capacitance of 1 pF per I/O Low typical leakage current of 25 nA at 5 V Small form factor μDFN packages (JEDEC MO-229) saves board space
Win Source Part Number: 1299989-SP8143-06UTG
Category: Circuit Protection>TVS - Diodes
Series: SP814X, SPA®
Type: Steering (Rail to Rail)
Applications: HDMI
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Clamping (Max) @ Ipp: 10.3V (Typ)
Power Line Protection: Yes
Capacitance @ Frequency: 1pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 16-UFDFN
Supplier Device Package: 16-µDFN (3.5x1.35)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: -SP8143-06UTG,F7508D
Product Status: Obsolete
Trans Voltage Suppressor Diode, Product overview: SP8143-06UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP8143-06UTG can be used for catalog matching and distributor lookup.
10.3V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 16-µDFN (3.5x1.35)
TVS Diodes / ESD Suppressors 1pF 22KV uDFN-16
TVS DIODE 5VWM 10.3VC 16UDFN
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP8143-06UTG | 1299989-SP8143-06UTG | 144-SP8143-06UTG | F7508TR-ND | SP8143-06UTG | SP8143-06UTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP814x - SP8143-06UTG | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 5 volts | |||||
| CT | 1 pF | 1 pF | ||||
| Package | 16-UFDFN | 16-UFDFN | UDFN-16 | 16-uDFN (3.5x1.35) |