Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SPHV - SPHV36-01KTG SPHV36-01KTG

Description
This series is not recommended for new designs. Suggests to use SPHVxx-01ETG commercial series or AQHVxx-01ETG automotive grade series for the new designs in near future. The Littelfuse SPHV Series 200W Discrete Unidirectional TVS Diode Array (SPA® Diodes) is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients far better than alternative technologies. The SPHV Series can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard without performance degradation and can safely dissipate up to 8A of induced surge current with 60 percent lower clamping voltages than alternative technologies. Their SOD882 packages make them well suited for replacing 0402-sized multilayer varistors (MLVs). Meets IEC61000-4 standards for protecting against ESDs, lightning strikes, EFTs, and other overvoltage transients ESD capabilities of 15 kV by contact and-30 kV through air Low dynamic resistance No inherent wear-out factor AEC-Q101 qualified
Request a Quote Datasheet
Description
This series is not recommended for new designs. Suggests to use SPHVxx-01ETG commercial series or AQHVxx-01ETG automotive grade series for the new designs in near future. The Littelfuse SPHV Series 200W Discrete Unidirectional TVS Diode Array (SPA® Diodes) is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients far better than alternative technologies. The SPHV Series can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard without performance degradation and can safely dissipate up to 8A of induced surge current with 60 percent lower clamping voltages than alternative technologies. Their SOD882 packages make them well suited for replacing 0402-sized multilayer varistors (MLVs). Meets IEC61000-4 standards for protecting against ESDs, lightning strikes, EFTs, and other overvoltage transients ESD capabilities of 15 kV by contact and-30 kV through air Low dynamic resistance No inherent wear-out factor AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SPHV - SPHV36-01KTG - SPHV36-01KTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SPHV - SPHV36-01KTG
SPHV36-01KTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SPHV - SPHV36-01KTG SPHV36-01KTG
This series is not recommended for new designs. Suggests to use SPHVxx-01ETG commercial series or AQHVxx-01ETG automotive grade series for the new designs in near future. The Littelfuse SPHV Series 200W Discrete Unidirectional TVS Diode Array (SPA® Diodes) is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients far better than alternative technologies. The SPHV Series can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard without performance degradation and can safely dissipate up to 8A of induced surge current with 60 percent lower clamping voltages than alternative technologies. Their SOD882 packages make them well suited for replacing 0402-sized multilayer varistors (MLVs). Meets IEC61000-4 standards for protecting against ESDs, lightning strikes, EFTs, and other overvoltage transients ESD capabilities of 15 kV by contact and-30 kV through air Low dynamic resistance No inherent wear-out factor AEC-Q101 qualified

This series is not recommended for new designs. Suggests to use SPHVxx-01ETG commercial series or AQHVxx-01ETG automotive grade series for the new designs in near future. The Littelfuse SPHV Series 200W Discrete Unidirectional TVS Diode Array (SPA® Diodes) is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients far better than alternative technologies. The SPHV Series can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard without performance degradation and can safely dissipate up to 8A of induced surge current with 60 percent lower clamping voltages than alternative technologies. Their SOD882 packages make them well suited for replacing 0402-sized multilayer varistors (MLVs). Meets IEC61000-4 standards for protecting against ESDs, lightning strikes, EFTs, and other overvoltage transients ESD capabilities of 15 kV by contact and-30 kV through air Low dynamic resistance No inherent wear-out factor AEC-Q101 qualified

Supplier's Site Datasheet
TVS Diodes - F6588TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6588TR-ND
TVS Diodes F6588TR-ND
60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
SMD 200W 36V TVS Protection Diode - 144-SPHV36-01KTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200W 36V TVS Protection Diode
144-SPHV36-01KTG
SMD 200W 36V TVS Protection Diode 144-SPHV36-01KTG
200W 36V Unidirectional TVS Diode, SOD-882-2, SMD Product overview: SPHV36-01KTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV36-01KTG can be used for catalog matching and distributor lookup.

200W 36V Unidirectional TVS Diode, SOD-882-2, SMD Product overview: SPHV36-01KTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV36-01KTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300843-SPHV36-01KTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300843-SPHV36-01KTG
Circuit Protection - TVS - Diodes 1300843-SPHV36-01KTG
Win Source Part Number: 1300843-SPHV36-01KTG Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SPHV, SPA® Type: Zener Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V (Max) Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 60V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: SOD-882 Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Other Names: F6588DKR,F6588CT,-SP HV36-01KTG,F6588TR Product Status: Obsolete

Win Source Part Number: 1300843-SPHV36-01KTG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SPHV, SPA®
Type: Zener
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V (Max)
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 60V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: F6588DKR,F6588CT,-SPHV36-01KTG,F6588TR
Product Status: Obsolete

Buy Now Datasheet
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse - 38Y6536 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse
38Y6536
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse 38Y6536
TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage Min:40V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage Min:40V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse - 87X7990 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse
87X7990
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse 87X7990
TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage Min:40V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage Min:40V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SPHV36-01KTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SPHV36-01KTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SPHV36-01KTG
TVS DIODE 36VWM 60VC SOD882

TVS DIODE 36VWM 60VC SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SPHV36-01KTG F6588TR-ND 144-SPHV36-01KTG 1300843-SPHV36-01KTG 38Y6536 SPHV36-01KTG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SPHV - SPHV36-01KTG TVS Diodes SMD 200W 36V TVS Protection Diode Circuit Protection - TVS - Diodes Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 36 volts
Configuration Single Single
Package SOD-882 Tape and Reel SOD-882 SOD-882 SOD-882
Unlock Full Specs
to access all available technical data