PANJIT SemiConductor Single Diodes SR23_R1_00001

Description
Diode Schottky 30V 2A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-SR23_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 30V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-SR23_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 30V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-SR23_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 30V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SR23_R1_00001 - 838679-SR23_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SR23_R1_00001
838679-SR23_R1_00001
Diodes, Rectifiers - Single - SR23_R1_00001 838679-SR23_R1_00001
Manufacturer: Panjit Win Source Part Number: 838679-SR23_R1_00001 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 838679-SR23_R1_00001
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 30V 2A Diode and Rectifier - 280-SR23_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-SR23_R1_00001
Schottky 30V 2A Diode and Rectifier 280-SR23_R1_00001
Diode Schottky 30V 2A 2-Pin SMA T/R Product overview: SR23_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR23_R1_00001 can be used for catalog matching and distributor lookup.

Diode Schottky 30V 2A 2-Pin SMA T/R Product overview: SR23_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR23_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, DO-214AC, SMA, 2 PIN - 17593-SR23_R1_00001 - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, DO-214AC, SMA, 2 PIN
17593-SR23_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, DO-214AC, SMA, 2 PIN 17593-SR23_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, DO-214AC, SMA, 2 PIN

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, DO-214AC, SMA, 2 PIN

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SR23_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR23_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SR23_R1_00001
DIODE SCHOTTKY 30V 2A SMA

DIODE SCHOTTKY 30V 2A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 3757-SR23_R1_00001TR-ND 838679-SR23_R1_00001 280-SR23_R1_00001 17593-SR23_R1_00001 SR23_R1_00001
Product Name Single Diodes Diodes, Rectifiers - Single - SR23_R1_00001 Schottky 30V 2A Diode and Rectifier Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data