Micro Commercial Components Corp. Single Diodes SR2010-TP

Description
Diode Schottky 100V 2A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SR2010-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SR2010-TPCT-ND
Single Diodes SR2010-TPCT-ND
Diode Schottky 100V 2A Through Hole DO-41

Diode Schottky 100V 2A Through Hole DO-41

Buy Now Datasheet
Single Diodes - SR2010-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SR2010-TPTR-ND
Single Diodes SR2010-TPTR-ND
Diode Schottky 100V 2A Through Hole DO-41

Diode Schottky 100V 2A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282481-SR2010-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282481-SR2010-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282481-SR2010-TP
Win Source Part Number: 1282481-SR2010-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Capacitance @ Vr, F: 170pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: Q3027653,SR2010-TPCT ,SR2010-TPDKR,SR2010 -TPTR,SR2010TP,SR201 0-TPDKRINACTIVE,SR20 10-TPDKR Base Product Number: SR2010

Win Source Part Number: 1282481-SR2010-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Capacitance @ Vr, F: 170pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: Q3027653,SR2010-TPCT,SR2010-TPDKR,SR2010-TPTR,SR2010TP,SR2010-TPDKRINACTIVE,SR2010-TPDKR
Base Product Number: SR2010

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-SR2010-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-SR2010-TP
Schottky 100V 2A Diode and Rectifier 280-SR2010-TP
DIODE SCHOTTKY 100V 2A DO41 Product overview: SR2010-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR2010-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A DO41 Product overview: SR2010-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR2010-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SR2010-TP
Schottky Diodes & Rectifiers SR2010-TP
Schottky Diodes & Rectifiers 2.0A 100V

Schottky Diodes & Rectifiers 2.0A 100V

Buy Now Datasheet
Fort Worth, TX, USA
2A 100V SCHOTTKY RECTIFIER, DO-41, 13IN. REEL
70055778
2A 100V SCHOTTKY RECTIFIER, DO-41, 13IN. REEL 70055778
2A 100V SCHOTTKY RECTIFIER, DO-41, 13IN. REEL

2A 100V SCHOTTKY RECTIFIER, DO-41, 13IN. REEL

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SR2010-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR2010-TP
Discrete Semiconductor Products - Diodes - Rectifiers SR2010-TP
DIODE SCHOTTKY 100V 2A DO41

DIODE SCHOTTKY 100V 2A DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SR2010-TPCT-ND 1282481-SR2010-TP 280-SR2010-TP SR2010-TP 70055778 SR2010-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 2A Diode and Rectifier Schottky Diodes & Rectifiers 2A 100V SCHOTTKY RECTIFIER, DO-41, 13IN. REEL Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -50 to ? C (-58 to ? F)
Package DO-204AL, DO-41, Axial Tape & Reel (TR) DO-41; DO-41 DO-41
VF 0.8500 volts 0.8500 volts 0.8500 volts
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data