This series is not recommended for new designs. Suggests to use SPHVxx-01ETG-C commercial series or AQHVxx-01ETG-C automotive grade series for the new designs in near future. The Littelfuse SPHV-C Series 200W Discrete Bidirectional TVS Diode Array (SPA® Diodes) is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients far better than alternative technologies. The SPHV-C Series can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard without performance degradation and can safely dissipate up to 8A of induced surge current with 60 percent lower clamping voltages than alternative technologies. Their SOD882 packages make them well suited for replacing 0402-sized multilayer varistors (MLVs). Meets IEC61000-4 standards for protecting against ESDs, lightning strikes, EFTs, and other overvoltage transients ESD capabilities of 15 kV by contact and-30 kV through air Low dynamic resistance No inherent wear-out factor AEC-Q101 qualified
Win Source Part Number: 1300842-SPHV12-01KTG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SPHV-C, SPA®
Type: Zener
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 25V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: F6583TR,-SPHV12-01KT
Product Status: Obsolete
TVS Diode, Bidirectional, 12V, 25V Clamping, 200W, SOD-882-2 Product overview: SPHV12-01KTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 25V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 25V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV12-01KTG-C can be used for catalog matching and distributor lookup.
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE, AEC-Q101, 200W, 12V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio
TVS DIODE, AEC-Q101, 200W, 12V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio
TVS DIODE 12VWM 25VC SOD882
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SPHV12-01KTG-C | 1300842-SPHV12-01KTG-C | 144-SPHV12-01KTG-C | F6583TR-ND | 87X7979 | SPHV12-01KTG-C |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SPHV-C - SPHV12-01KTG-C | Circuit Protection - TVS - Diodes | 12V 25V 200W TVS Protection Diode | TVS Diodes | Tvs Diode, Aec-Q101, 200W, 12V, Sod-882; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | SOD-882 | Tape and Reel | SOD-882 | SOD-882 | SOD-882 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | ||
| VC | 25 volts | 25 volts | 25 volts |