Littelfuse, Inc. 3.0pF, 30A Discrete TVS Diode SP4208-01FTG

Description
The SP4208-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 30A per IEC 61000-4-5 2nd edition (tp=8/20μs) without performance degradation and a minimum±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, IEC 61000-4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 3.0pF (@ VR=0V) Low leakage current Unidirectional and bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet
Description
The SP4208-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 30A per IEC 61000-4-5 2nd edition (tp=8/20μs) without performance degradation and a minimum±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, IEC 61000-4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 3.0pF (@ VR=0V) Low leakage current Unidirectional and bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0pF, 30A Discrete TVS Diode - SP4208-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
3.0pF, 30A Discrete TVS Diode
SP4208-01FTG
3.0pF, 30A Discrete TVS Diode SP4208-01FTG
The SP4208-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 30A per IEC 61000-4-5 2nd edition (tp=8/20μs) without performance degradation and a minimum±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, IEC 61000-4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 3.0pF (@ VR=0V) Low leakage current Unidirectional and bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

The SP4208-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 30A per IEC 61000-4-5 2nd edition (tp=8/20μs) without performance degradation and a minimum±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, IEC 61000-4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 3.0pF (@ VR=0V) Low leakage current Unidirectional and bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

Supplier's Site Datasheet
TVS Diodes - F10715TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10715TR-ND
TVS Diodes F10715TR-ND
25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F10715CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10715CT-ND
TVS Diodes F10715CT-ND
25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F10715DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10715DKR-ND
TVS Diodes F10715DKR-ND
25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4208-01FTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4208-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4208-01FTG
TVS DIODE 8VWM 25VC SOD323

TVS DIODE 8VWM 25VC SOD323

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4208-01FTG F10715TR-ND SP4208-01FTG
Product Name 3.0pF, 30A Discrete TVS Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VR 8 volts
CT 3 pF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details