Manufacturer: Micro Commercial Co
Win Source Part Number: 1101761-SR1045-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: R-6
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Diode Schottky 45V 10A Through Hole R-6
Schottky Diodes & Rectifiers 10A, 45V
DIODE SCHOTTKY 45V 10A R-6
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1101761-SR1045-TP | SR1045-TPMSTR-ND | SR1045-TP | SR1045-TP |
| Product Name | Diodes, Rectifiers - Single - SR1045-TP | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed |