Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP814x - SP8142-04UTG SP8142-04UTG

Description
The SP814x series integrates 4 or 6 channels of ultra low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as HDMI2.0, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low typical capacitance of 1 pF per I/O Low typical leakage current of 25 nA at 5 V Small form factor μDFN packages (JEDEC MO-229) saves board space
Request a Quote Datasheet
Description
The SP814x series integrates 4 or 6 channels of ultra low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as HDMI2.0, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low typical capacitance of 1 pF per I/O Low typical leakage current of 25 nA at 5 V Small form factor μDFN packages (JEDEC MO-229) saves board space
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP814x - SP8142-04UTG - SP8142-04UTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP814x - SP8142-04UTG
SP8142-04UTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP814x - SP8142-04UTG SP8142-04UTG
The SP814x series integrates 4 or 6 channels of ultra low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as HDMI2.0, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low typical capacitance of 1 pF per I/O Low typical leakage current of 25 nA at 5 V Small form factor μDFN packages (JEDEC MO-229) saves board space

The SP814x series integrates 4 or 6 channels of ultra low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as HDMI2.0, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low typical capacitance of 1 pF per I/O Low typical leakage current of 25 nA at 5 V Small form factor μDFN packages (JEDEC MO-229) saves board space

Supplier's Site Datasheet
TVS Diodes - F7507TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7507TR-ND
TVS Diodes F7507TR-ND
10.3V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.2x1.35)

10.3V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.2x1.35)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP8142-04UTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP8142-04UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP8142-04UTG
TVS DIODE 5VWM 10.3VC 10UDFN

TVS DIODE 5VWM 10.3VC 10UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP8142-04UTG F7507TR-ND SP8142-04UTG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP814x - SP8142-04UTG TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VR 5 volts
CT 1 pF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Voltage regulator double diodes - BZB784-C2V7-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
TVS Diodes - 1709046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details