200W 2.8V Unidirectional TVS Diode, SOT-143, 1 Element Product overview: SR2.8.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 2.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 2.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR2.8.TCT can be used for catalog matching and distributor lookup.
RailClamp Low-Cap. 2.8V TVS Diode Array
RailClamp Low-Cap. 2.8V TVS Diode Array
RailClamp Low-Cap. 2.8V TVS Diode Array
TVS Diode Steering (Rail to Rail) Uni-Directional 2.8V (Max) 8.5V SOT143 T/R
8.5V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
8.5V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
8.5V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 2.8VWM 8.5VC SOT143-4
TVS Diodes / ESD Suppressors RAILCLAMP 2.8V TVS DIODE ARRAY
DIODE, TVS, SOT-143; Clamping Voltage Vc Max:8.5V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:2.8V; Power Dissipation Pd:200W; Product Range:SR2.8 Series; Automotive Qualification Standard:-; Capacitance, Cd:10pF RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SR2.8.TCT | 6910861 | 6910861P | SR2.8.TCT | SR2.8.TCTTR-ND | SR2.8.TCT | SR2.8.TCT | 37K8475 |
| Product Name | 200W 2.8V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Tvs, Sot-143; Clamping Voltage Vc Max Semtech | |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | SOT143; Sot-143 | SOT143; SOT-143 | SOT143; SOT-143 | TO-253-4, TO-253AA | SOT143; SOT-143 | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |